AVX Corporation Capacitors Tantalum Capacitors TRME336M035R0050

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TRM Product Status: Active Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V Type: Molded ESR (Equivalent Series Resistance): 50mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TRM Product Status: Active Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V Type: Molded ESR (Equivalent Series Resistance): 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TRM Product Status: Active Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V Type: Molded ESR (Equivalent Series Resistance): 50mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum Capacitors
Series: TRM
Product Status: Active
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Type: Molded
ESR (Equivalent Series Resistance): 50mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 33uF 35V Capacitor
59-TRME336M035R0050
Automotive SMD 33uF 35V Capacitor 59-TRME336M035R0050
Cap Tant Solid 33uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TRME336M035R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 35V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRME336M035R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TRME336M035R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 35V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRME336M035R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-6260-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6260-2-ND
Tantalum Capacitors 478-6260-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6260-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6260-1-ND
Tantalum Capacitors 478-6260-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6260-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6260-6-ND
Tantalum Capacitors 478-6260-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TRME336M035R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRME336M035R0050
Tantalum Capacitors TRME336M035R0050
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRME336M035R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRME336M035R0050
Capacitors - Tantalum Capacitors TRME336M035R0050
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 20T0217 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx
20T0217
Tantalum Capacitor, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx 20T0217
TANTALUM CAPACITOR, 33UF, 35V, 2917 20%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.32A RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 2917 20%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.32A RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 20T0218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx
20T0218
Capacitor Tant, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx 20T0218
CAPACITOR TANT, 33UF, 35V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.05ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.05ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TRME336M035R0050 478-6260-2-ND 478-6260-6-ND TRME336M035R0050 TRME336M035R0050 20T0217 20T0218
Product Name Capacitors Tantalum Capacitors Automotive SMD 33uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 35V, 2917 20%; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
WVAC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details