Tantalum Capacitors
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
WET TANT CAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TWAE108K060CBDZ0000-ND | 54X6049 | TWAE108K060CBDZ0000 |
| Product Name | Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole |