Kyocera Corporation 470uF 75V 0.9 Ohm Capacitor TWAE477K075CBSZ0000

Description
Cap Tant Wet 470uF 75V 10% (9.52 X 26.97mm) Axial 0.9 Ohm 125°C Tray Product overview: TWAE477K075CBSZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAE477K075CBSZ00 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 470uF 75V 10% (9.52 X 26.97mm) Axial 0.9 Ohm 125°C Tray Product overview: TWAE477K075CBSZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAE477K075CBSZ00 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 75V 0.9 Ohm Capacitor
59-TWAE477K075CBSZ0000
470uF 75V 0.9 Ohm Capacitor 59-TWAE477K075CBSZ0000
Cap Tant Wet 470uF 75V 10% (9.52 X 26.97mm) Axial 0.9 Ohm 125°C Tray Product overview: TWAE477K075CBSZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAE477K075CBSZ00 00 can be used for catalog matching and distributor lookup.

Cap Tant Wet 470uF 75V 10% (9.52 X 26.97mm) Axial 0.9 Ohm 125°C Tray Product overview: TWAE477K075CBSZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAE477K075CBSZ0000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4970-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4970-ND
Tantalum Capacitors 478-4970-ND
470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - TWAE477K075CBSZ0000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWAE477K075CBSZ0000
Tantalum Capacitors TWAE477K075CBSZ0000
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Kyocera Avx - 95M7568 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Kyocera Avx
95M7568
Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Kyocera Avx 95M7568
TANTALUM CAPACITOR, 470UF, 75V, 0.9 OHM, 0.1, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 470UF, 75V, 0.9 OHM, 0.1, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Height:- RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - TWAE477K075CBSZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAE477K075CBSZ0000
Capacitors - Tantalum Capacitors TWAE477K075CBSZ0000
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TWAE477K075CBSZ0000 478-4970-ND TWAE477K075CBSZ0000 95M7568 TWAE477K075CBSZ0000
Product Name 470uF 75V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts 75 volts
Packing Method Tray Bulk Bulk; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers