Kyocera Corporation Tantalum Capacitors TWAB277K025SBEZ0000

Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 900mOhm @ 120Hz
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 900mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9828-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9828-ND
Tantalum Capacitors 478-9828-ND
270µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 900mOhm @ 120Hz

270µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 900mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TWAB277K025SBEZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAB277K025SBEZ0000
Capacitors - Tantalum Capacitors TWAB277K025SBEZ0000
CAP TANT 270UF 10% 25V AXIAL

CAP TANT 270UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-9828-ND TWAB277K025SBEZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details