330µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1Ohm @ 120Hz
CAP TANT 330UF 10% 75V AXIAL
CAPACITOR TANT, 330UF, 75V, 1 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:9.52mm RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4969-ND | TWAD337K075CBSZ0000 | 95M7559 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 75V, 1 Ohm, 0.1, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |