Cole-Parmer Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1/2 gallon, 115 VAC GO-08895-25

Description
• High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with which the solution makes contact, yet are not harsh on delicate items. Cleaners also feature “sweep†frequency that provides uniform cleaning throughout the tank by creating overlapping ultrasonic waves and eliminating inconsistent cleaning due to areas of intense ultrasonic activity. |The leakproof housing features super-sealing double O-rings and recessed ventilation. The 304 stainless steel (SS) tank is surrounded by a durable, impact-resistant polypropylene housing. Sealed membrane control panel is impervious to splashes and spills. |Ultra sonic Cleaners with Digital Timer, Power Tracking, Sleep Mode and Degas Feature|For critical cleaning applications up to 90 minutes or continuous operation. Our advanced digital models have the features needed to enhance control for those precision applications when required. Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient cleaning.
Description
• High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with which the solution makes contact, yet are not harsh on delicate items. Cleaners also feature “sweep†frequency that provides uniform cleaning throughout the tank by creating overlapping ultrasonic waves and eliminating inconsistent cleaning due to areas of intense ultrasonic activity. |The leakproof housing features super-sealing double O-rings and recessed ventilation. The 304 stainless steel (SS) tank is surrounded by a durable, impact-resistant polypropylene housing. Sealed membrane control panel is impervious to splashes and spills. |Ultra sonic Cleaners with Digital Timer, Power Tracking, Sleep Mode and Degas Feature|For critical cleaning applications up to 90 minutes or continuous operation. Our advanced digital models have the features needed to enhance control for those precision applications when required. Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient cleaning.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1/2 gallon, 115 VAC - GO-08895-25 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1/2 gallon, 115 VAC
GO-08895-25
Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1/2 gallon, 115 VAC GO-08895-25
• High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids These cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with which the solution makes contact, yet are not harsh on delicate items. Cleaners also feature “sweep†frequency that provides uniform cleaning throughout the tank by creating overlapping ultrasonic waves and eliminating inconsistent cleaning due to areas of intense ultrasonic activity. |The leakproof housing features super-sealing double O-rings and recessed ventilation. The 304 stainless steel (SS) tank is surrounded by a durable, impact-resistant polypropylene housing. Sealed membrane control panel is impervious to splashes and spills. |Ultra sonic Cleaners with Digital Timer, Power Tracking, Sleep Mode and Degas Feature|For critical cleaning applications up to 90 minutes or continuous operation. Our advanced digital models have the features needed to enhance control for those precision applications when required. Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient cleaning.

• High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability
• Sweep frequency provides uniform cleaning by creating overlapping sound waves
• Can also be used for cell separation, sample preparation and degassing of liquids
These cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface with which the solution makes contact, yet are not harsh on delicate items. Cleaners also feature “sweep†frequency that provides uniform cleaning throughout the tank by creating overlapping ultrasonic waves and eliminating inconsistent cleaning due to areas of intense ultrasonic activity.<br>|The leakproof housing features super-sealing double O-rings and recessed ventilation. The 304 stainless steel (SS) tank is surrounded by a durable, impact-resistant polypropylene housing. Sealed membrane control panel is impervious to splashes and spills.<br>|<b>Ultrasonic Cleaners with Digital Timer, Power Tracking, Sleep Mode and Degas Feature</b>|For critical cleaning applications up to 90 minutes or continuous operation. Our advanced digital models have the features needed to enhance control for those precision applications when required. Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas feature eliminates air bubbles from the solution for more efficient cleaning.<br>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Parts Washers and Cleaning Systems
Product Number GO-08895-25
Product Name Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1/2 gallon, 115 VAC
Machine Type Ultrasonic Cleaner
Tank Capacity 0.5000 gallons (1.89 liters)
Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1249723 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.5 inch (495 mm)
Internal Width 11.6 inch (295 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
High-Frequency Ultrasonic Cleaner - 3307-22 - Terra Universal, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Frequency 40 kHz
View Details