Cole-Parmer Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 220V GO-08895-08

Description
• Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean, corrosion-resistant 304 stainless steel tanks have no corner welds or other dirt-catching surfaces. The units are enclosed in durable, powder-coated steel skirts.|Cleaners with heater and mechanical timer offer greater cleaning capability id eal for heat cleaning any size parts. Maximum heater temperature is 140 F (60 C). Set the cleaning cycle up to 60 minutes or use the hold function for continuous operation.|What's included: stainless steel lid, nonskid feet, and a 7-1⁄2 ft power cord. The 1, 1-1⁄2, 2-1⁄2, 3-1⁄2, and 5-1⁄2 gallon cleaners have a bottom-mounted drain and include tank drain kits.
Description
• Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean, corrosion-resistant 304 stainless steel tanks have no corner welds or other dirt-catching surfaces. The units are enclosed in durable, powder-coated steel skirts.|Cleaners with heater and mechanical timer offer greater cleaning capability id eal for heat cleaning any size parts. Maximum heater temperature is 140 F (60 C). Set the cleaning cycle up to 60 minutes or use the hold function for continuous operation.|What's included: stainless steel lid, nonskid feet, and a 7-1⁄2 ft power cord. The 1, 1-1⁄2, 2-1⁄2, 3-1⁄2, and 5-1⁄2 gallon cleaners have a bottom-mounted drain and include tank drain kits.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 220V - GO-08895-08 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 220V
GO-08895-08
Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 220V GO-08895-08
• Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean, corrosion-resistant 304 stainless steel tanks have no corner welds or other dirt-catching surfaces. The units are enclosed in durable, powder-coated steel skirts.|Cleaners with heater and mechanical timer offer greater cleaning capability id eal for heat cleaning any size parts. Maximum heater temperature is 140 F (60 C). Set the cleaning cycle up to 60 minutes or use the hold function for continuous operation.|What's included: stainless steel lid, nonskid feet, and a 7-1⁄2 ft power cord. The 1, 1-1⁄2, 2-1⁄2, 3-1⁄2, and 5-1⁄2 gallon cleaners have a bottom-mounted drain and include tank drain kits.

• Aggressive cleaning ability in a variety of sizes
• Sturdy, noncorrosive units handle all types of cleaning tasks
• Sweep frequency ensures uniform cleaning activity
Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean, corrosion-resistant 304 stainless steel tanks have no corner welds or other dirt-catching surfaces. The units are enclosed in durable, powder-coated steel skirts.|<b>Cleaners with heater and mechanical timer</b> offer greater cleaning capability<emdash>ideal for heat cleaning any size parts. Maximum heater temperature is 140<deg>F (60<deg>C). Set the cleaning cycle up to 60 minutes or use the hold function for continuous operation.|<b>What's included:</b> stainless steel lid, nonskid feet, and a 7-1⁄2 ft power cord. The 1, 1-1⁄2, 2-1⁄2, 3-1⁄2, and 5-1⁄2 gallon cleaners have a bottom-mounted drain and include tank drain kits.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Parts Washers and Cleaning Systems
Product Number GO-08895-08
Product Name Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 220V
Machine Type Ultrasonic Cleaner
Tank Capacity 0.7500 gallons (2.84 liters)
Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249723 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.5 inch (495 mm)
Internal Width 11.6 inch (295 mm)
View Details