Abracon, LLC Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 30 mA DC Resistance Max: 600 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 30 mA DC Resistance Max: 950 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 3 mA DC Resistance Max: 1.85 Ω Q: 30 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 3 mA DC Resistance Max: 2.1 Ω Q: 30 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 1 mA DC Resistance Max: 1.7 Ω Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 1 mA DC Resistance Max: 1.85 Ω Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 20 mA DC Resistance Max: 1.35 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 1 mA DC Resistance Max: 2.75 Ω Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 20 mA DC Resistance Max: 1.55 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 20 mA DC Resistance Max: 1.7 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 40 mA DC Resistance Max: 850 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 40 mA DC Resistance Max: 1 Ω Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 20 mA DC Resistance Max: 2.1 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 47 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 40 mA DC Resistance Max: 1.35 Ω Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 10 mA DC Resistance Max: 1.55 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 56 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 40 mA DC Resistance Max: 1.55 Ω Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 10 mA DC Resistance Max: 1.7 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 40 mA DC Resistance Max: 1.7 Ω Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 4 mA DC Resistance Max: 2.1 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 82 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 40 mA DC Resistance Max: 2.1 Ω Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603HC Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.6 A Saturation Current: 80 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.5 A Saturation Current: 60 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 50 mA DC Resistance Max: 400 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 55 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.25 Ω Q: 55 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 800 mΩ Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 30 mA DC Resistance Max: 650 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 30 mA DC Resistance Max: 750 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 1.1 Ω Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 10 mA DC Resistance Max: 1.15 Ω Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 30 mA DC Resistance Max: 900 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.25 Ω Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 550 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH Saturation Current: 4 mA DC Resistance Max: 1.5 Ω Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 30 mA DC Resistance Max: 1 Ω Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 47 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 20 mA DC Resistance Max: 900 mΩ Q: 55 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 750 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 20 mA DC Resistance Max: 1 Ω Q: 55 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 68 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 150 mA DC Resistance Max: 800 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 20 mA DC Resistance Max: 1.1 Ω Q: 55 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 82 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 1 Ω Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 1.3 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 1 A DC Resistance Max: 300 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 900 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 800 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.3 A Saturation Current: 1.6 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.27 A Saturation Current: 1.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.25 A Saturation Current: 1.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.15 A Saturation Current: 1.1 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 100 mA DC Resistance Max: 400 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 100 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 30 mA DC Resistance Max: 1 Ω Q: 50 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 250 mA DC Resistance Max: 250 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.05 Ω Q: 50 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 700 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 10 mA DC Resistance Max: 700 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 50 mA DC Resistance Max: 700 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.05 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 600 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH Saturation Current: 10 mA DC Resistance Max: 3 Ω Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 200 mA DC Resistance Max: 500 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 600 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 30 mA DC Resistance Max: 700 mΩ Q: 50 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 700 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 50 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 150 mA DC Resistance Max: 800 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 30 mA DC Resistance Max: 900 mΩ Q: 50 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 900 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 9 A Saturation Current: 21.2 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 nH Temperature Rise Current: 1.36 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.1 A DC Resistance Max: 2.6 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.32 A DC Resistance Max: 400 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.2 A DC Resistance Max: 500 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.2 A DC Resistance Max: 550 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.15 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.12 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.55 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 130 nH Temperature Rise Current: 0.64 A DC Resistance Max: 230 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.4 A DC Resistance Max: 46 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.39 A DC Resistance Max: 470 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 65 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 70 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 96 nH Temperature Rise Current: 0.73 A DC Resistance Max: 160 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH Temperature Rise Current: 1.5 A DC Resistance Max: 56 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Temperature Rise Current: 1.5 A DC Resistance Max: 55 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.36 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.33 A DC Resistance Max: 850 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.32 A DC Resistance Max: 950 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.28 A DC Resistance Max: 940 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.26 A DC Resistance Max: 1.1 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.24 A DC Resistance Max: 1.3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.23 A DC Resistance Max: 1.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.1 A DC Resistance Max: 5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.67 A DC Resistance Max: 180 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.09 A DC Resistance Max: 9.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.67 A DC Resistance Max: 190 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.22 A DC Resistance Max: 1.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.21 A DC Resistance Max: 1.6 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.74 A DC Resistance Max: 140 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.65 A DC Resistance Max: 200 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 240 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.63 A DC Resistance Max: 240 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.19 A DC Resistance Max: 1.9 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.49 A DC Resistance Max: 330 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.16 A DC Resistance Max: 2.7 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1.2 A DC Resistance Max: 60 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 370 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 500 nH Temperature Rise Current: 0.41 A DC Resistance Max: 450 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 1.05 A DC Resistance Max: 70 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.38 A DC Resistance Max: 510 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.13 A DC Resistance Max: 4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.39 A DC Resistance Max: 480 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.31 A DC Resistance Max: 770 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.8 μH Temperature Rise Current: 0.12 A DC Resistance Max: 4.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 780 nH Temperature Rise Current: 0.3 A DC Resistance Max: 830 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.11 A DC Resistance Max: 4.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.29 A DC Resistance Max: 880 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.7 nH Temperature Rise Current: 2.1 A DC Resistance Max: 33 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 110 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.42 A DC Resistance Max: 650 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.39 A DC Resistance Max: 820 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.32 A DC Resistance Max: 1.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.31 A DC Resistance Max: 1.3 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 210 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 1.1 A DC Resistance Max: 80 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH Temperature Rise Current: 0.26 A DC Resistance Max: 2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.95 A DC Resistance Max: 125 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.26 A DC Resistance Max: 2.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1.6 A DC Resistance Max: 39 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.92 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 300 nH Temperature Rise Current: 0.22 A DC Resistance Max: 2.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.2 A DC Resistance Max: 2.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.75 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 360 nH Temperature Rise Current: 0.18 A DC Resistance Max: 3.8 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.68 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.18 A DC Resistance Max: 3.8 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1.1 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.81 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.68 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.66 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.7 A DC Resistance Max: 230 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.65 A DC Resistance Max: 280 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH Temperature Rise Current: 0.58 A DC Resistance Max: 350 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 75 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.51 A DC Resistance Max: 460 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.1 nH Temperature Rise Current: 1 A DC Resistance Max: 108 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 91 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.15 A DC Resistance Max: 2.5 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Saturation Current: 1.6 A DC Resistance Max: 60 mΩ Q: 80... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Saturation Current: 1.6 A DC Resistance Max: 45 mΩ Q: 80... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Saturation Current: 1.2 A DC Resistance Max: 100 mΩ Q: 80... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Saturation Current: 1.4 A DC Resistance Max: 60 mΩ Q: 75... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Saturation Current: 1.4 A DC Resistance Max: 55 mΩ Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Saturation Current: 1.2 A DC Resistance Max: 100 mΩ Q: 80... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Saturation Current: 1.3 A DC Resistance Max: 70 mΩ Q: 75... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Saturation Current: 1.1 A DC Resistance Max: 110 mΩ Q: 65... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Saturation Current: 1.2 A DC Resistance Max: 95 mΩ Q: 65... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Saturation Current: 1.6 A DC Resistance Max: 35 mΩ Q: 98... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Saturation Current: 1 A DC Resistance Max: 120 mΩ Q: 65... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Saturation Current: 1.6 A DC Resistance Max: 35 mΩ Q: 88... |
| << Prev | Next >> |