Abracon, LLC Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 5.4 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.3 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.2 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 12.9 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 14.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 3.9 nH DC Resistance Max: 2.6 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 18.7 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 25.7 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 4.7 nH DC Resistance Max: 3.6 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 34.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 5.6 nH DC Resistance Max: 3.7 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 38.4 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4.5 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 42.2 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5.3 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 6 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 55.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 63.4 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.3 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 9.6 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 10.8 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 13.9 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 19.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 21.6 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 25.2 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 27.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 37.1 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5 mΩ Q: 80 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 51.5 mΩ Q: 70 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 12.5 nH DC Resistance Max: 3 mΩ Q: 137 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 18.5 nH DC Resistance Max: 3.9 mΩ Q: 132 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 μΩ Q: 145 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 5 nH DC Resistance Max: 1.5 mΩ Q: 140 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 8 nH DC Resistance Max: 2.3 mΩ Q: 140 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 10 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 11.1 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 4.8 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 4.6 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 6.9 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 6.4 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 8.1 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 8.9 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 17.5 nH DC Resistance Max: 4.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 28 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 35.5 nH DC Resistance Max: 6.2 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 43.5 nH DC Resistance Max: 6.7 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 111 nH DC Resistance Max: 9.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 130 nH DC Resistance Max: 10.8 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 169 nH DC Resistance Max: 12 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 206 nH DC Resistance Max: 10.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 222 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 246 nH DC Resistance Max: 17 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 380 nH DC Resistance Max: 25.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 491 nH DC Resistance Max: 40 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 538 nH DC Resistance Max: 42 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 90 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 160 mA DC Resistance Max: 7.9 Ω Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 90 mA DC Resistance Max: 25 Ω Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Saturation Current: 90 mA DC Resistance Max: 48.3 Ω Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 2.5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 700 mA DC Resistance Max: 1.18 Ω Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 640 mA DC Resistance Max: 1.56 Ω Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 8.21 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 mH Saturation Current: 260 mA DC Resistance Max: 10 Ω Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 15 μH Saturation Current: 7.34 A DC Resistance Max: 22 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 6.64 A DC Resistance Max: 23 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 5.36 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 33 μH Saturation Current: 4.83 A DC Resistance Max: 32 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 39 μH Saturation Current: 4.36 A DC Resistance Max: 33 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 12.6 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 56 μH Saturation Current: 3.66 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 3.31 A DC Resistance Max: 47 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 82 μH Saturation Current: 3.1 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 970 mA DC Resistance Max: 655 mΩ Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 200 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 240 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 270 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 1 Ω Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 1.1 Ω Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 1.3 Ω Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 300 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 450 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 500 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 650 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 700 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 120 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 420 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 100 μH DC Resistance Max: 2.6 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 500 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 120 μH DC Resistance Max: 2.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 600 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH DC Resistance Max: 850 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 210 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH DC Resistance Max: 1.3 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 210 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH DC Resistance Max: 1.5 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 1.95 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 400 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 82 μH DC Resistance Max: 2.4 Ω Q: 8 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 70 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 180 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 11 μH DC Resistance Max: 200 mΩ Q: 28 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 200 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 220 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.4 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.5 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.9 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 90 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.6 μH DC Resistance Max: 100 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.1 μH DC Resistance Max: 120 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.3 μH DC Resistance Max: 130 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 130 mΩ Q: 26 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.1 μH DC Resistance Max: 130 mΩ Q: 26 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 130 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.8 μH DC Resistance Max: 130 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 6.2 μH DC Resistance Max: 140 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 150 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 7.3 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 7.5 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 8.7 μH DC Resistance Max: 170 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 9.1 μH DC Resistance Max: 180 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 9.5 μH DC Resistance Max: 180 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 400 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 450 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 175 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 210 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 22 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 80 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 250 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 280 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 45 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 110 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 145 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 360 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 370 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 250 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20...
RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 320 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 20...
RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20...
RoHS/RoHS II Compliant Series: ACM-21U Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 1 kOhms @ 100MHz Current Rating (Max): 230 mA DC Resistance Max (mΩ): 1 Ω Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 340 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 2.2 kOhms @ 100MHz Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.2 Ω Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 260 Ohms @ 100MHz Current Rating (Max): 310 mA DC Resistance Max (mΩ): 500 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100MHz Current Rating (Max): 260 mA DC Resistance Max (mΩ): 800 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 35 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 1.8 Ω Voltage Rating DC: 10...
RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 65 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.5 Ω Voltage Rating DC: 10...
RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10...
RoHS/RoHS II Compliant Series: ACMF-04 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10...
RoHS/RoHS II Compliant Series: ACMF-21A Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.6 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:...
RoHS/RoHS II Compliant Series: ACMF-31 Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 2 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:...

Next >>