Abracon, LLC AISC-0402 RF Wirewound AISC-0402-1N2S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 12 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 12 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-1N2S-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-1N2S-T
AISC-0402 RF Wirewound AISC-0402-1N2S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.3 nH SRF: 12 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.2 nH
  • Temperature Rise Current: 1.3 A
  • DC Resistance Max: 60 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.3 nH
  • SRF: 12 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0402-1N2S-TTR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0402-1N2S-T 535-AISC-0402-1N2S-TTR-ND
Product Name AISC-0402 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details