Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-R22J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 950 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 950 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-R22J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-R22J-T
AISC-0603HP RF Wirewound AISC-0603HP-R22J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.28 A DC Resistance Max: 1.9 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 950 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 0.28 A
  • DC Resistance Max: 1.9 Ω
  • Q: 28
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 950 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-12240-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12240-1-ND
Fixed Inductors 535-12240-1-ND
220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12240-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12240-6-ND
Fixed Inductors 535-12240-6-ND
220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12240-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12240-2-ND
Fixed Inductors 535-12240-2-ND
220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603HP-R22J-T 535-12240-1-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers