Abracon, LLC Fixed Inductors AISC-0805-R027G-T

Description
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805-R027G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805-R027G-TTR-ND
Fixed Inductors AISC-0805-R027G-TTR-ND
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-0805-R027G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R027G-T
Fixed Inductors AISC-0805-R027G-T
FIXED IND 27NH 500MA 250MOHM SMD

FIXED IND 27NH 500MA 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805-R027G-TTR-ND AISC-0805-R027G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details