FIXED IND 6.2NH 760MA 83 MOHM Product overview: AISC-0402-6N2G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 760MA, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 760MA, 83 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-6N2G-T can be used for catalog matching and distributor lookup.
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369484-AISC-0402-6N
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 6.2 nH
Current Rating (Amps): 760 mA
Shielding: Unshielded
DC Resistance (DCR): 83mOhm Max
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Inductance Frequency - Test: 250 MHz
FIXED IND 6.2NH 760MA 83MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-AISC-0402-6N2G-T | AISC-0402-6N2G-TTR-ND | 1369484-AISC-0402-6N2G-T | AISC-0402-6N2G-T |
| Product Name | 760MA 83 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic; Ceramic |
| Inductance Range | 0.0062 microH | 0.0062 microH | 0.0062 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |