Abracon, LLC AIML-0603 Multilayer AIML-0603-R47K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 40 mA DC Resistance Max: 1.35 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 105 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 40 mA DC Resistance Max: 1.35 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 105 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-R47K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-R47K-T
AIML-0603 Multilayer AIML-0603-R47K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 40 mA DC Resistance Max: 1.35 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 105 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 470 nH
  • Saturation Current: 40 mA
  • DC Resistance Max: 1.35 Ω
  • Q: 15
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 105 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11617-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11617-1-ND
Fixed Inductors 535-11617-1-ND
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11617-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11617-6-ND
Fixed Inductors 535-11617-6-ND
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11617-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11617-2-ND
Fixed Inductors 535-11617-2-ND
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-R47K-T 535-11617-1-ND
Product Name AIML-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data