Abracon, LLC AIML-1206 Multilayer AIML-1206-4R7K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Q: 45 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 35 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Q: 45 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 35 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-4R7K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-4R7K-T
AIML-1206 Multilayer AIML-1206-4R7K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Q: 45 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 35 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 4.7 μH
  • Saturation Current: 50 mA
  • DC Resistance Max: 900 mΩ
  • Q: 45
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 35 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
SMD 4.7uH Inductor and Choke - 71-AIML-1206-4R7K-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-AIML-1206-4R7K-T
SMD 4.7uH Inductor and Choke 71-AIML-1206-4R7K-T
SMD Inductor 4.7uH 10% Shielded Ferrite 1206 Product overview: AIML-1206-4R7K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIML-1206-4R7K-T can be used for catalog matching and distributor lookup.

SMD Inductor 4.7uH 10% Shielded Ferrite 1206 Product overview: AIML-1206-4R7K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIML-1206-4R7K-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-11673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11673-2-ND
Fixed Inductors 535-11673-2-ND
4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11673-6-ND
Fixed Inductors 535-11673-6-ND
4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11673-1-ND
Fixed Inductors 535-11673-1-ND
4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-4R7K-T 71-AIML-1206-4R7K-T 535-11673-2-ND
Product Name AIML-1206 Multilayer SMD 4.7uH Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details