Abracon, LLC Fixed Inductors AISC-0603-R018J-T

Description
18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10464-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10464-6-ND
Fixed Inductors 535-10464-6-ND
18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10464-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10464-1-ND
Fixed Inductors 535-10464-1-ND
18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10464-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10464-2-ND
Fixed Inductors 535-10464-2-ND
18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 550mA 150mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370625-AISC-0603-R018J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370625-AISC-0603-R018J-T
Inductors, Coils, Chokes - Fixed Inductors 1370625-AISC-0603-R018J-T
Win Source Part Number: 1370625-AISC-0603-R0 18J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 18 nH Current Rating (Amps): 550 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 37 @ 250MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370625-AISC-0603-R018J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 18 nH
Current Rating (Amps): 550 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 37 @ 250MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R018J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R018J-T
Fixed Inductors AISC-0603-R018J-T
FIXED IND 18NH 550MA 150MOHM SMD

FIXED IND 18NH 550MA 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10464-6-ND 1370625-AISC-0603-R018J-T AISC-0603-R018J-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details