Abracon, LLC SMD 0.18uH 100MHz Inductor and Choke AISC-0603-R18J-T

Description
SMD Inductor 0.18uH 5% 100MHz Ceramic 0603 Product overview: AISC-0603-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R18J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.18uH 5% 100MHz Ceramic 0603 Product overview: AISC-0603-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R18J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.18uH 100MHz Inductor and Choke - 71-AISC-0603-R18J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.18uH 100MHz Inductor and Choke
71-AISC-0603-R18J-T
SMD 0.18uH 100MHz Inductor and Choke 71-AISC-0603-R18J-T
SMD Inductor 0.18uH 5% 100MHz Ceramic 0603 Product overview: AISC-0603-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R18J-T can be used for catalog matching and distributor lookup.

SMD Inductor 0.18uH 5% 100MHz Ceramic 0603 Product overview: AISC-0603-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R18J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10481-2-ND
Fixed Inductors 535-10481-2-ND
180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10481-1-ND
Fixed Inductors 535-10481-1-ND
180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10481-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10481-6-ND
Fixed Inductors 535-10481-6-ND
180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

180nH Unshielded Wirewound Inductor 180mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370526-AISC-0603-R18J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370526-AISC-0603-R18J-T
Inductors, Coils, Chokes - Fixed Inductors 1370526-AISC-0603-R18J-T
Win Source Part Number: 1370526-AISC-0603-R1 8J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 180 nH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 1.38Ohm Max Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 1.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370526-AISC-0603-R18J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 180 nH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 1.38Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R18J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R18J-T
Fixed Inductors AISC-0603-R18J-T
FIXED IND 180NH 180MA 1.38OHM SM

FIXED IND 180NH 180MA 1.38OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AISC-0603-R18J-T 535-10481-2-ND 1370526-AISC-0603-R18J-T AISC-0603-R18J-T
Product Name SMD 0.18uH 100MHz Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details