Abracon, LLC Fixed Inductors AISC-0402HP-3N3J-T

Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-0402HP-3N3J-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402HP-3N3J-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402HP-3N3J-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISC-0402HP-3N3J-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details