Abracon, LLC Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 1 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 25 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 1 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.8 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 7 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 nF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 20 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 2.2 μF Tolerance: ± 20 % Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 220 μF Tolerance: ± 20 % Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 500 mΩ | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 3.3 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 33 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 4.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 6 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 6 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 47 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.5 Ω |