Abracon, LLC Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANC10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: N/A Pin Count: 8 Schematic Type: T Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM10002 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Pin Count: 48 Schematic Type: T,C Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANM100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C,S Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS10001 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 12 Schematic Type: T,C,S Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 12 Schematic Type: T,C Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C,S Inductance:... | |
| ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALANS100X1 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-1002 IEEE Standard: 802.3ab Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C,S Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-101 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-102 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-134 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2201 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2202 IEEE Standard: 802.3u/af Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2204 IEEE Standard: 802.3u/af Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2301 IEEE Standard: 802.3ab/af Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2302 IEEE Standard: 802.3ab/af Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2401 IEEE Standard: 802.3u/at Data Rate: 10G Base-T POE: POE Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 120 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-2402 IEEE Standard: 802.3an/bt Data Rate: 10G Base-T POE: POE++ Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 62 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-409 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 4 Pin Count: 40 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-505 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-508 IEEE Standard: 802.3u/at Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-516 IEEE Standard: 802.3an Data Rate: 10G Base-T POE: N/A Port Count: 1 Pin Count: 24 Schematic Type: T,C Inductance: 100 uH... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APT-106 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v1.2, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: UART Utilized... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v2.1 + EDR Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -86dBm... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Antenna Not Included Protocol: Bluetooth v2.1, Class 2 Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -93dBm... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Power - Output:... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.1 Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Serial Interfaces: UART Utilized IC... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2MBd Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2Mbps Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Serial Interfaces: SPI,... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Trace Protocol: Bluetooth v2.1 + EDR Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Sensitivity: -84dBm Serial... | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-2.4GHZ Supplied Contents: Board(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS42A Supplied Contents: Board(s), Cable(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS42A Supplied Contents: Board(s) Part Status: EOL | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS56 Supplied Contents: Board(s), Cable(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS56 Supplied Contents: Board(s) Part Status: EOL | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCSxx Supplied Contents: Board(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71-MES H Supplied Contents: Board(s), Cable(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71-MES H Supplied Contents: Board(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s), Cable(s) Part Status: Active | |
| RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Frequency: 2.4 GHz For Use With: ABBTM-NVC-MDCS71 Supplied Contents: Board(s) Part Status: Active |