Abracon, LLC AIML-0805 Multilayer AIML-0805-2R2K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 30 mA DC Resistance Max: 650 mΩ Q: 45 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 30 mA DC Resistance Max: 650 mΩ Q: 45 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0805 Multilayer - AIML-0805-2R2K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0805 Multilayer
AIML-0805-2R2K-T
AIML-0805 Multilayer AIML-0805-2R2K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 30 mA DC Resistance Max: 650 mΩ Q: 45 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Saturation Current: 30 mA
  • DC Resistance Max: 650 mΩ
  • Q: 45
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • SRF: 50 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11631-1-ND
Fixed Inductors 535-11631-1-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11631-2-ND
Fixed Inductors 535-11631-2-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11631-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11631-6-ND
Fixed Inductors 535-11631-6-ND
2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0805-2R2K-T 535-11631-1-ND
Product Name AIML-0805 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details