Abracon, LLC AIML-0603 Multilayer AIML-0603-R68K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 40 mA DC Resistance Max: 1.7 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 40 mA DC Resistance Max: 1.7 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-R68K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-R68K-T
AIML-0603 Multilayer AIML-0603-R68K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 40 mA DC Resistance Max: 1.7 Ω Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 680 nH
  • Saturation Current: 40 mA
  • DC Resistance Max: 1.7 Ω
  • Q: 15
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 90 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Surface Mount Inductors - 2400863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400863P
Surface Mount Inductors 2400863P
Abracon AIML-0603-R68K-T

Abracon AIML-0603-R68K-T

Supplier's Site
Surface Mount Inductors - 2400863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400863
Surface Mount Inductors 2400863
Abracon AIML-0603-R68K-T

Abracon AIML-0603-R68K-T

Supplier's Site
Surface Mount Inductors - 2400861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400861
Surface Mount Inductors 2400861
Abracon AIML-0603-R68K-T

Abracon AIML-0603-R68K-T

Supplier's Site
Fixed Inductors - 535-11619-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11619-6-ND
Fixed Inductors 535-11619-6-ND
680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11619-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11619-1-ND
Fixed Inductors 535-11619-1-ND
680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11619-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11619-2-ND
Fixed Inductors 535-11619-2-ND
680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-R68K-T 2400863P 535-11619-6-ND
Product Name AIML-0603 Multilayer Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details