Abracon, LLC Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ-148 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11C IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11F IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11G IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ12A IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ14A IEEE Standard: 802.3ab Connector Type: 1x4 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 4 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ268-320051 IEEE Standard: N/A Connector Type: 1x1 Vertical Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ268-359976 IEEE Standard: N/A Connector Type: 1x1 Vertical Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002AR IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002L IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002T IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111006E IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111006K IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111008B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111009D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC07-111071A IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0025 IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0026 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0027 IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0029 IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0030 IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0031 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0032 IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0040 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0041 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0051 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-1034 IEEE Standard: 802.3an Connector Type: 1x1 Right Angle Data Rate: 10GBASE-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type:... | |
| RoHS/RoHS II Compliant Series: ARJ-1004 IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-101D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-102S IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-1328-47F IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-139 IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-150A IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C... | |
| RoHS/RoHS II Compliant Series: ARJ-150B IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S... | |
| RoHS/RoHS II Compliant Series: ARJ-150C IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C... | |
| RoHS/RoHS II Compliant Series: ARJ-169 IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance:... | |
| RoHS/RoHS II Compliant Series: ARJ-196 IEEE Standard: 802.3ab Connector Type: RJ45 and USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance:... | |
| RoHS/RoHS II Compliant Series: ARJ-199 IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-202 IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-202A IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-202B IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-202C IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ-205 IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ012-110553 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance:... | |
| RoHS/RoHS II Compliant Series: ARJ014-011157 IEEE Standard: N/A Connector Type: 1x1 Right Angle Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance:... | |
| RoHS/RoHS II Compliant Series: ARJ045-010156 IEEE Standard: N/A Connector Type: 1x1 45 degree Data Rate: Jack without magnetics POE: N/A Port Count: 1 Row Count: 1 Schematic Type: N/A Inductance:... | |
| RoHS/RoHS II Compliant Series: ARJ11A IEEE Standard: 802.3i Connector Type: 1x1 Right Angle Data Rate: 10 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJ11A IEEE Standard: 802.3i Connector Type: 1x1 Right Angle Data Rate: 10 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJE-0028 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11A IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11A IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200... | |
| RoHS/RoHS II Compliant Series: ARJM11A IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 160... | |
| RoHS/RoHS II Compliant Series: ARJM11A IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200... | |
| RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 160... | |
| RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200... | |
| RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... | |
| RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350... |
| Next >> |