Abracon, LLC Fixed Inductors AISC-0805F-1R5G-T

Description
1.5µH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805F-1R5G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805F-1R5G-TTR-ND
Fixed Inductors AISC-0805F-1R5G-TTR-ND
1.5µH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric)

1.5µH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-0805F-1R5G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805F-1R5G-T
Fixed Inductors AISC-0805F-1R5G-T
FIXED IND 1.5UH 225MA 1.45OHM SM

FIXED IND 1.5UH 225MA 1.45OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805F-1R5G-TTR-ND AISC-0805F-1R5G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details