Abracon, LLC Fixed Inductors AISC-0402-23NJ-T

Description
23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10442-1-ND
Fixed Inductors 535-10442-1-ND
23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10442-6-ND
Fixed Inductors 535-10442-6-ND
23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10442-2-ND
Fixed Inductors 535-10442-2-ND
23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
400mA Inductor and Choke - 71-AISC-0402-23NJ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400mA Inductor and Choke
71-AISC-0402-23NJ-T
400mA Inductor and Choke 71-AISC-0402-23NJ-T
0402 23nH Fixed Inductor, 400mA, 250mR DCR, Ceramic Core Product overview: AISC-0402-23NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-23NJ-T can be used for catalog matching and distributor lookup.

0402 23nH Fixed Inductor, 400mA, 250mR DCR, Ceramic Core Product overview: AISC-0402-23NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-23NJ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369755-AISC-0402-23NJ-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369755-AISC-0402-23NJ-T
Inductors, Coils, Chokes - Fixed Inductors 1369755-AISC-0402-23NJ-T
Win Source Part Number: 1369755-AISC-0402-23 NJ-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 23 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 250mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 2.72GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369755-AISC-0402-23NJ-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 23 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 2.72GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0402-23NJ-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-23NJ-T
Fixed Inductors AISC-0402-23NJ-T
FIXED IND 23NH 400MA 250MOHM SMD

FIXED IND 23NH 400MA 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10442-1-ND 71-AISC-0402-23NJ-T 1369755-AISC-0402-23NJ-T AISC-0402-23NJ-T
Product Name Fixed Inductors 400mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details