Abracon, LLC Fixed Inductors AISC-0603-R051G-T

Description
51nH Unshielded Wirewound Inductor 390mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 390mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0603-R051G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603-R051G-TTR-ND
Fixed Inductors AISC-0603-R051G-TTR-ND
51nH Unshielded Wirewound Inductor 390mA 300mOhm Max Nonstandard

51nH Unshielded Wirewound Inductor 390mA 300mOhm Max Nonstandard

Buy Now Datasheet
0.051uH 200MHz 0.39A Inductor and Choke - 71-AISC-0603-R051G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.051uH 200MHz 0.39A Inductor and Choke
71-AISC-0603-R051G-T
0.051uH 200MHz 0.39A Inductor and Choke 71-AISC-0603-R051G-T
Inductor RF Wirewound 0.051uH 2% 200MHz 35Q-Factor Ceramic 0.39A 0.3Ohm DCR 0603 T/R Product overview: AISC-0603-R051G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051uH, 200MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.051uH, 200MHz, 0.39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R051G-T can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.051uH 2% 200MHz 35Q-Factor Ceramic 0.39A 0.3Ohm DCR 0603 T/R Product overview: AISC-0603-R051G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051uH, 200MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.051uH, 200MHz, 0.39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R051G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370519-AISC-0603-R051G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370519-AISC-0603-R051G-T
Inductors, Coils, Chokes - Fixed Inductors 1370519-AISC-0603-R051G-T
Win Source Part Number: 1370519-AISC-0603-R0 51G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 51 nH Current Rating (Amps): 390 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Max Q @ Freq: 35 @ 200MHz Frequency - Self Resonant: 2.4GHz Inductance Frequency - Test: 200 MHz

Win Source Part Number: 1370519-AISC-0603-R051G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 51 nH
Current Rating (Amps): 390 mA
Shielding: Unshielded
DC Resistance (DCR): 300mOhm Max
Q @ Freq: 35 @ 200MHz
Frequency - Self Resonant: 2.4GHz
Inductance Frequency - Test: 200 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R051G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R051G-T
Fixed Inductors AISC-0603-R051G-T
FIXED IND 51NH 390MA 300MOHM SMD

FIXED IND 51NH 390MA 300MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603-R051G-TTR-ND 71-AISC-0603-R051G-T 1370519-AISC-0603-R051G-T AISC-0603-R051G-T
Product Name Fixed Inductors 0.051uH 200MHz 0.39A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Testing Frequency 250 kHz
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers