Abracon, LLC Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3 A Saturation Current: 3.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.5 A Saturation Current: 3.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.1 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.1 A Saturation Current: 6.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.9 A Saturation Current: 2.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 3.8 A Saturation Current: 5.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.5 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.2 A Saturation Current: 4.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.8 A Saturation Current: 5.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.5 A Saturation Current: 4.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.5 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 3.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.1 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.6 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 4.1 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.6 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 nH Temperature Rise Current: 5.6 A Saturation Current: 9.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 nH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.5 A Saturation Current: 5.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 4.1 A Saturation Current: 5.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.25 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.6 A Saturation Current: 4.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.1 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.1 A Saturation Current: 4.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.4 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 5 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.05 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 4.4 A Saturation Current: 8.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 nH Temperature Rise Current: 4.4 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.3 A Saturation Current: 5.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 17 A Saturation Current: 25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 680 nH Temperature Rise Current: 13 A Saturation Current: 23 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 21.8 A Saturation Current: 28 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 15.3 A Saturation Current: 23.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 13 A Saturation Current: 17 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 10 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 9 A Saturation Current: 12.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 5.6 μH Temperature Rise Current: 7.3 A Saturation Current: 11.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 6.8 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 600 nH Temperature Rise Current: 23 A Saturation Current: 32 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 5.9 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 9.5 A Saturation Current: 7.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 9.1 A Saturation Current: 6.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2 μH Temperature Rise Current: 8.2 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 4.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 5.5 A Saturation Current: 4.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 5.1 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 13.2 A Saturation Current: 12.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 680 nH Temperature Rise Current: 12 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-FLR4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 820 nH Temperature Rise Current: 11.5 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 13.45 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 8.5 A Saturation Current: 11.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 4.2 A Saturation Current: 4.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 3.5 A Saturation Current: 4.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 8.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 2.8 A Saturation Current: 2.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 nH Temperature Rise Current: 20 A Saturation Current: 25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 7 A Saturation Current: 6.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 5.4 A Saturation Current: 5.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 4.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H6530 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 4.4 A Saturation Current: 4.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 8.4 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 3.5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 3 A Saturation Current: 6.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 6.1 A Saturation Current: 14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-H8540 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 4.2 A Saturation Current: 12.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 4.5 A Saturation Current: 6.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 4.2 A Saturation Current: 6.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 3.9 A Saturation Current: 6.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 3.7 A Saturation Current: 5.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 1.85 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 100 μH Temperature Rise Current: 0.55 A Saturation Current: 750 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 1.45 A Saturation Current: 1.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 150 μH Temperature Rise Current: 0.45 A Saturation Current: 550 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 3.5 A Saturation Current: 4.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 1.3 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 2.9 A Saturation Current: 3.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 33 μH Temperature Rise Current: 1.05 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 2.45 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 2.2 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 0.65 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 2.1 A Saturation Current: 2.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 3.2 A Saturation Current: 3.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 100 μH Temperature Rise Current: 1.1 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 2.75 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 150 μH Temperature Rise Current: 0.9 A Saturation Current: 900 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 2.35 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 μH Temperature Rise Current: 0.7 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 4.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 33 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 330 μH Temperature Rise Current: 0.6 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 4.25 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 47 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.1 A Saturation Current: 4.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 1.25 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 3.4 A Saturation Current: 4.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 7.2 A Saturation Current: 16 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 6.5 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 3.6 A Saturation Current: 5.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 100 μH Temperature Rise Current: 1.25 A Saturation Current: 1.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 2.7 A Saturation Current: 4.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 150 μH Temperature Rise Current: 1 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 5.8 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 2.2 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 220 μH Temperature Rise Current: 0.75 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 4.9 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 33 μH Temperature Rise Current: 2 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 330 μH Temperature Rise Current: 0.65 A Saturation Current: 900 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 4.6 A Saturation Current: 7.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 47 μH Temperature Rise Current: 1.7 A Saturation Current: 2.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 470 μH Temperature Rise Current: 0.55 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 4.2 A Saturation Current: 6.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 1.45 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 3.8 A Saturation Current: 5.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-08 Application: Power Type: Toroid Rating: N/A Inductance: 250 μH Saturation Current: 10 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 350 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 450 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 550 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 10 nH DC Resistance Max: 3.5 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 700 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 1.4 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 2.3 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 3 Ω Q: 8 Operating Temperature: -25°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 150 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 100 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 250 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.2 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 300 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 300 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4 nH DC Resistance Max: 400 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 50 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 500 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 600 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 700 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 900 pH DC Resistance Max: 100 mΩ Q: 14 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.1 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.2 nH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.4 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.6 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.7 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 250 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 1.9 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.1 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.2 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.3 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.4 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.6 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.7 nH DC Resistance Max: 350 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.8 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 2.9 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 200 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 22 nH DC Resistance Max: 2.65 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.4 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.5 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.6 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.7 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.8 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 550 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 33 nH DC Resistance Max: 4.5 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 650 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 400 pH DC Resistance Max: 100 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.6 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 5.9 nH DC Resistance Max: 850 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 6.8 nH DC Resistance Max: 1.05 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 8.2 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 800 pH DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 9.1 nH DC Resistance Max: 1.25 Ω Q: 13 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.3 nH DC Resistance Max: 120 mΩ Q: 16 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.5 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 1.8 nH DC Resistance Max: 140 mΩ Q: 16 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.1 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 3.9 nH DC Resistance Max: 200 mΩ Q: 16 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402HQ Application: RF Type: Thin Film Rating: N/A Inductance: 4.7 nH DC Resistance Max: 500 mΩ Q: 16 Operating Temperature: -40°C ~... |
| << Prev | Next >> |