Abracon, LLC Fixed Inductors AISC-0603-R33G-T

Description
330nH Unshielded Wirewound Inductor 100mA 4.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 100mA 4.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0603-R33G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603-R33G-TTR-ND
Fixed Inductors AISC-0603-R33G-TTR-ND
330nH Unshielded Wirewound Inductor 100mA 4.2Ohm Max Nonstandard

330nH Unshielded Wirewound Inductor 100mA 4.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-0603-R33G-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532262R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details