Abracon, LLC Fixed Inductors AISC-0805-R018J-T

Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10492-2-ND
Fixed Inductors 535-10492-2-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370209-AISC-0805-R018J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370209-AISC-0805-R018J-T
Inductors, Coils, Chokes - Fixed Inductors 1370209-AISC-0805-R018J-T
Win Source Part Number: 1370209-AISC-0805-R0 18J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Height - Seated (Max): 0.061" (1.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 18 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 3.3GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370209-AISC-0805-R018J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0805
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Height - Seated (Max): 0.061" (1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 18 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 3.3GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
SMD 250MHz 600mA Inductor and Choke - 71-AISC-0805-R018J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MHz 600mA Inductor and Choke
71-AISC-0805-R018J-T
SMD 250MHz 600mA Inductor and Choke 71-AISC-0805-R018J-T
18nH 5% RF Inductor, Ceramic, 0805 SMD, 250MHz, 600mA Product overview: AISC-0805-R018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R018J-T can be used for catalog matching and distributor lookup.

18nH 5% RF Inductor, Ceramic, 0805 SMD, 250MHz, 600mA Product overview: AISC-0805-R018J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R018J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0805-R018J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R018J-T
Fixed Inductors AISC-0805-R018J-T
FIXED IND 18NH 600MA 200MOHM SMD

FIXED IND 18NH 600MA 200MOHM SMD

Supplier's Site Datasheet
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon - 14N4353 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon
14N4353
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon 14N4353
WIREWOUND INDUCTOR 180NH 600MA 5% 3.3GHZ; Inductance:18nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 180NH 600MA 5% 3.3GHZ; Inductance:18nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon - 14N4354 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon
14N4354
Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon 14N4354
WIREWOUND INDUCTOR 180NH 600MA 5% 3.3GHZ; Inductance:18nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 180NH 600MA 5% 3.3GHZ; Inductance:18nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10492-2-ND 1370209-AISC-0805-R018J-T 71-AISC-0805-R018J-T AISC-0805-R018J-T 14N4353
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 250MHz 600mA Inductor and Choke Fixed Inductors Wirewound Inductor 180Nh 600Ma 5% 3.3Ghz; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers