Abracon, LLC AIML-1206 Multilayer AIML-1206-R15K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-R15K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-R15K-T
AIML-1206 Multilayer AIML-1206-R15K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 150 nH
  • Saturation Current: 250 mA
  • DC Resistance Max: 300 mΩ
  • Q: 20
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 200 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11681-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11681-2-ND
Fixed Inductors 535-11681-2-ND
150nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

150nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-R15K-T 535-11681-2-ND
Product Name AIML-1206 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details