Abracon, LLC Fixed Inductors AISC-0603-R072J-T

Description
72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10475-2-ND
Fixed Inductors 535-10475-2-ND
72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10475-1-ND
Fixed Inductors 535-10475-1-ND
72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

Buy Now Datasheet
0.072uH 150MHz 0.32A Inductor and Choke - 71-AISC-0603-R072J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.072uH 150MHz 0.32A Inductor and Choke
71-AISC-0603-R072J-T
0.072uH 150MHz 0.32A Inductor and Choke 71-AISC-0603-R072J-T
Inductor RF Wirewound 0.072uH 5% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072J-T can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.072uH 5% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0603-R072J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R072J-T
Fixed Inductors AISC-0603-R072J-T
FIXED IND 72NH 320MA 430MOHM SMD

FIXED IND 72NH 320MA 430MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10475-2-ND 71-AISC-0603-R072J-T AISC-0603-R072J-T
Product Name Fixed Inductors 0.072uH 150MHz 0.32A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details