SMD Inductor 0.22uH 2% 100MHz 25Q Ceramic 0603 Product overview: AISC-0603-R22G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R22G-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370373-AISC-0603-R2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 220 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 2.1Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 100 MHz
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0603 (1608 Metric)
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0603 (1608 Metric)
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 0603 (1608 Metric)
FIXED IND 220NH 140MA 2.1OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-AISC-0603-R22G-T | 1370373-AISC-0603-R22G-T | AISC-0603-R22G-TTR-ND | AISC-0603-R22G-T |
| Product Name | SMD 0.22uH 100MHz Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic |
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |