Abracon, LLC Fixed Inductors AISC-0603-R0056J-T

Description
5.6nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10453-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10453-2-ND
Fixed Inductors 535-10453-2-ND
5.6nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10453-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers