Abracon, LLC Fixed Inductors AISC-0603-R0068J-T

Description
6.8nH Unshielded Wirewound Inductor 700mA 95mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 700mA 95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10455-2-ND
Fixed Inductors 535-10455-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 95mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 700mA 95mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370572-AISC-0603-R0068J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370572-AISC-0603-R0068J-T
Inductors, Coils, Chokes - Fixed Inductors 1370572-AISC-0603-R0068J-T
Win Source Part Number: 1370572-AISC-0603-R0 068J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 6.8 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 95mOhm Max Q @ Freq: 29 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370572-AISC-0603-R0068J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 6.8 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 95mOhm Max
Q @ Freq: 29 @ 250MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
700mA 250MHz Inductor and Choke - 71-AISC-0603-R0068J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700mA 250MHz Inductor and Choke
71-AISC-0603-R0068J-T
700mA 250MHz Inductor and Choke 71-AISC-0603-R0068J-T
0603 6.8nH 5% Ceramic RF Inductor, 700mA, 250MHz Product overview: AISC-0603-R0068J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700mA, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0068J- T can be used for catalog matching and distributor lookup.

0603 6.8nH 5% Ceramic RF Inductor, 700mA, 250MHz Product overview: AISC-0603-R0068J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700mA, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R0068J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0603-R0068J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R0068J-T
Fixed Inductors AISC-0603-R0068J-T
FIXED IND 6.8NH 700MA 95MOHM SMD

FIXED IND 6.8NH 700MA 95MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10455-2-ND 1370572-AISC-0603-R0068J-T 71-AISC-0603-R0068J-T AISC-0603-R0068J-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 700mA 250MHz Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N6 0402DC-9N6XJRW , 0402DC-9N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details