Abracon, LLC AIML-0603 Multilayer AIML-0603-220K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 11 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 11 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-220K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-220K-T
AIML-0603 Multilayer AIML-0603-220K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 11 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 22 μH
  • Saturation Current: 1 mA
  • DC Resistance Max: 2.1 Ω
  • Q: 20
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 11 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11595-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11595-1-ND
Fixed Inductors 535-11595-1-ND
22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11595-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11595-6-ND
Fixed Inductors 535-11595-6-ND
22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11595-2-ND
Fixed Inductors 535-11595-2-ND
22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 1mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1341159-AIML-0603-220K-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341159-AIML-0603-220K-T
Inductors, Coils, Chokes - Fixed Inductors 1341159-AIML-0603-220K-T
Win Source Part Number: 1341159-AIML-0603-22 0K-T Category: Inductors, Coils, Chokes - Fixed Inductors Series: AIML-0603 Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 22 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 15MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC

Win Source Part Number: 1341159-AIML-0603-220K-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: AIML-0603
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 22 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 15MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC

Buy Now Datasheet
22uH 1MHz Inductor and Choke - 71-AIML-0603-220K-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1MHz Inductor and Choke
71-AIML-0603-220K-T
22uH 1MHz Inductor and Choke 71-AIML-0603-220K-T
22uH Shielded Ferrite Inductor, 0603, 1MHz, 10% Tol Product overview: AIML-0603-220K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIML-0603-220K-T can be used for catalog matching and distributor lookup.

22uH Shielded Ferrite Inductor, 0603, 1MHz, 10% Tol Product overview: AIML-0603-220K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIML-0603-220K-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 22UH 1MA 2.1 OHM SMD - 5-AIML-0603-220K-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1MA 2.1 OHM SMD
5-AIML-0603-220K-T
FIXED IND 22UH 1MA 2.1 OHM SMD 5-AIML-0603-220K-T
FIXED IND 22UH 1MA 2.1 OHM SMD

FIXED IND 22UH 1MA 2.1 OHM SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-220K-T 535-11595-1-ND 1341159-AIML-0603-220K-T 71-AIML-0603-220K-T 5-AIML-0603-220K-T
Product Name AIML-0603 Multilayer Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 22uH 1MHz Inductor and Choke FIXED IND 22UH 1MA 2.1 OHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Application Power Choke RF Choke
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details