Abracon, LLC Fixed Inductors AISC-0805-R022G-T

Description
FIXED IND 22NH 500MA 220 MOHM
Request a Quote Datasheet
Description
FIXED IND 22NH 500MA 220 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-0805-R022G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 500MA 220 MOHM

FIXED IND 22NH 500MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-0805-R022G-TTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0805-R022G-TCT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-0805-R022G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R022G-T
Fixed Inductors AISC-0805-R022G-T
FIXED IND 22NH 500MA 220MOHM SMD

FIXED IND 22NH 500MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-0805-R022G-TDKR-ND AISC-0805-R022G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details