Abracon, LLC Fixed Inductors AISC-0402-6N2J-T

Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10433-1-ND
Fixed Inductors 535-10433-1-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10433-6-ND
Fixed Inductors 535-10433-6-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10433-2-ND
Fixed Inductors 535-10433-2-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369726-AISC-0402-6N2J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369726-AISC-0402-6N2J-T
Inductors, Coils, Chokes - Fixed Inductors 1369726-AISC-0402-6N2J-T
Win Source Part Number: 1369726-AISC-0402-6N 2J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 6.2 nH Current Rating (Amps): 760 mA Shielding: Unshielded DC Resistance (DCR): 83mOhm Max Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 5.8GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369726-AISC-0402-6N2J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 6.2 nH
Current Rating (Amps): 760 mA
Shielding: Unshielded
DC Resistance (DCR): 83mOhm Max
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
SMD 760MA 83MOHM Inductor and Choke - 71-AISC-0402-6N2J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 760MA 83MOHM Inductor and Choke
71-AISC-0402-6N2J-T
SMD 760MA 83MOHM Inductor and Choke 71-AISC-0402-6N2J-T
FIXED IND 6.2NH 760MA 83MOHM SMD Product overview: AISC-0402-6N2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-6N2J-T can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 760MA 83MOHM SMD Product overview: AISC-0402-6N2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-6N2J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0402-6N2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-6N2J-T
Fixed Inductors AISC-0402-6N2J-T
FIXED IND 6.2NH 760MA 83MOHM SMD

FIXED IND 6.2NH 760MA 83MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10433-1-ND 1369726-AISC-0402-6N2J-T 71-AISC-0402-6N2J-T AISC-0402-6N2J-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 760MA 83MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details