Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-2N2B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-2N2B-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-2N2B-T
AISC-0603HP RF Wirewound AISC-0603HP-2N2B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q: 13 Operating Temperature: -40°C ~ +125°C Tolerance: ± 0.2 nH SRF: 7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.2 nH
  • Temperature Rise Current: 0.9 A
  • DC Resistance Max: 150 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: ± 0.2 nH
  • SRF: 7 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12232-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12232-1-ND
Fixed Inductors 535-12232-1-ND
2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12232-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12232-2-ND
Fixed Inductors 535-12232-2-ND
2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12232-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12232-6-ND
Fixed Inductors 535-12232-6-ND
2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603HP-2N2B-T 535-12232-1-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details