Abracon, LLC AIML-0603 Multilayer AIML-0603-1R2K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 85 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 85 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-1R2K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-1R2K-T
AIML-0603 Multilayer AIML-0603-1R2K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 85 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1.2 μH
  • Saturation Current: 30 mA
  • DC Resistance Max: 800 mΩ
  • Q: 35
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 85 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11592-2-ND
Fixed Inductors 535-11592-2-ND
1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11592-6-ND
Fixed Inductors 535-11592-6-ND
1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11592-1-ND
Fixed Inductors 535-11592-1-ND
1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-1R2K-T 535-11592-2-ND
Product Name AIML-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details