Abracon, LLC AIRD-03 Drum Core AIRD-03-561K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-03 Drum Core - AIRD-03-561K - Abracon, LLC
Spicewood, TX, United States
AIRD-03 Drum Core
AIRD-03-561K
AIRD-03 Drum Core AIRD-03-561K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 560 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 5.5 A
  • DC Resistance Max: 210 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 28 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11340-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11340-ND
Fixed Inductors 535-11340-ND
560µH Unshielded Wirewound Inductor 4A 210mOhm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 4A 210mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - AIRD-03-561K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIRD-03-561K
Fixed Inductors AIRD-03-561K
FIXED IND 560UH 4A 210 MOHM TH

FIXED IND 560UH 4A 210 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-03-561K 535-11340-ND AIRD-03-561K
Product Name AIRD-03 Drum Core Fixed Inductors Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567693P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details