Abracon, LLC Fixed Inductors AISC-0805-R012G-T

Description
FIXED IND 12NH 600MA 150 MOHM
Request a Quote Datasheet
Description
FIXED IND 12NH 600MA 150 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-0805-R012G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 600MA 150 MOHM

FIXED IND 12NH 600MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-0805-R012G-TCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0805-R012G-TTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370239-AISC-0805-R012G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370239-AISC-0805-R012G-T
Inductors, Coils, Chokes - Fixed Inductors 1370239-AISC-0805-R012G-T
Win Source Part Number: 1370239-AISC-0805-R0 12G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Height - Seated (Max): 0.061" (1.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 12 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 4GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370239-AISC-0805-R012G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0805
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Height - Seated (Max): 0.061" (1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 12 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 4GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
250MHz 600mA Inductor and Choke - 71-AISC-0805-R012G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 600mA Inductor and Choke
71-AISC-0805-R012G-T
250MHz 600mA Inductor and Choke 71-AISC-0805-R012G-T
0805 12nH 2% RF Wirewound Inductor, Ceramic, 250MHz, 600mA Product overview: AISC-0805-R012G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R012G-T can be used for catalog matching and distributor lookup.

0805 12nH 2% RF Wirewound Inductor, Ceramic, 250MHz, 600mA Product overview: AISC-0805-R012G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R012G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0805-R012G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R012G-T
Fixed Inductors AISC-0805-R012G-T
FIXED IND 12NH 600MA 150MOHM SMD

FIXED IND 12NH 600MA 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-0805-R012G-TDKR-ND 1370239-AISC-0805-R012G-T 71-AISC-0805-R012G-T AISC-0805-R012G-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 250MHz 600mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers