Abracon, LLC Fixed Inductors AISC-0603-R22J-T

Description
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10482-2-ND
Fixed Inductors 535-10482-2-ND
220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

220nH Unshielded Wirewound Inductor 140mA 2.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - AISC-0603-R22J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R22J-T
Fixed Inductors AISC-0603-R22J-T
FIXED IND 220NH 140MA 2.1OHM SMD

FIXED IND 220NH 140MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10482-2-ND AISC-0603-R22J-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details