Win Source Part Number: 1370541-AISC-0603-R0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 33 nH
Current Rating (Amps): 470 mA
Shielding: Unshielded
DC Resistance (DCR): 210mOhm Max
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 3.2GHz
Inductance Frequency - Test: 250 MHz
Inductor RF Wirewound 0.033uH 2% 250MHz 40Q-Factor Ceramic 0.47A 0.21Ohm DCR 0603 T/R Product overview: AISC-0603-R033G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R033G-T
33nH Unshielded Wirewound Inductor 470mA 210mOhm Max Nonstandard
33nH Unshielded Wirewound Inductor 470mA 210mOhm Max Nonstandard
33nH Unshielded Wirewound Inductor 470mA 210mOhm Max Nonstandard
FIXED IND 33NH 470MA 210MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370541-AISC-0603-R033G-T | 71-AISC-0603-R033G-T | AISC-0603-R033G-TCT-ND | AISC-0603-R033G-T |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 0.033uH 250MHz 0.47A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |