11nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard
Win Source Part Number: 1370528-AISC-0603-R0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 11 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 130mOhm Max
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 250 MHz
0603 Ceramic Inductor 11nH 5% 250MHz SMD 0.7A Product overview: AISC-0603-R011J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R011J-T
FIXED IND 11NH 600MA 130MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-10461-2-ND | 1370528-AISC-0603-R011J-T | 71-AISC-0603-R011J-T | AISC-0603-R011J-T |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 250MHz 0.7A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic | Ceramic; Ceramic |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |