Inductor RF Wirewound 15uH 2% 2.5MHz 10Q-Factor Ferrite 0.08A 6.5Ohm DCR 0805 T/R Product overview: AISC-0805F-150G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 2.5MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 2.5MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805F-150G-T
15µH Unshielded Wirewound Inductor 80mA 6.5Ohm Max 0805 (2012 Metric)
15µH Unshielded Wirewound Inductor 80mA 6.5Ohm Max 0805 (2012 Metric)
FIXED IND 15UH 80MA 6.5 OHM SMD
FIXED IND 15UH 80MA 6.5 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-AISC-0805F-150G-T | 535-AISC-0805F-150G-TCT-ND | AISC-0805F-150G-T |
| Product Name | 15uH 2.5MHz 0.08A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 15 microH | 15 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |