Abracon, LLC 0.072uH 150MHz 0.32A Inductor and Choke AISC-0603-R072G-T

Description
Inductor RF Wirewound 0.072uH 2% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.072uH 2% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.072uH 150MHz 0.32A Inductor and Choke - 71-AISC-0603-R072G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.072uH 150MHz 0.32A Inductor and Choke
71-AISC-0603-R072G-T
0.072uH 150MHz 0.32A Inductor and Choke 71-AISC-0603-R072G-T
Inductor RF Wirewound 0.072uH 2% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072G-T can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.072uH 2% 150MHz 34Q-Factor Ceramic 0.32A 0.43Ohm DCR 0603 T/R Product overview: AISC-0603-R072G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.072uH, 150MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.072uH, 150MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R072G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0603-R072G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603-R072G-TTR-ND
Fixed Inductors AISC-0603-R072G-TTR-ND
72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

72nH Unshielded Wirewound Inductor 320mA 430mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370483-AISC-0603-R072G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370483-AISC-0603-R072G-T
Inductors, Coils, Chokes - Fixed Inductors 1370483-AISC-0603-R072G-T
Win Source Part Number: 1370483-AISC-0603-R0 72G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0603 Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 72 nH Current Rating (Amps): 320 mA Shielding: Unshielded DC Resistance (DCR): 430mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 2.1GHz Inductance Frequency - Test: 150 MHz

Win Source Part Number: 1370483-AISC-0603-R072G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 72 nH
Current Rating (Amps): 320 mA
Shielding: Unshielded
DC Resistance (DCR): 430mOhm Max
Q @ Freq: 34 @ 150MHz
Frequency - Self Resonant: 2.1GHz
Inductance Frequency - Test: 150 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0603-R072G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R072G-T
Fixed Inductors AISC-0603-R072G-T
FIXED IND 72NH 320MA 430MOHM SMD

FIXED IND 72NH 320MA 430MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AISC-0603-R072G-T AISC-0603-R072G-TTR-ND 1370483-AISC-0603-R072G-T AISC-0603-R072G-T
Product Name 0.072uH 150MHz 0.32A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Range 0.0720 microH 0.0720 microH 0.0720 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details