Abracon, LLC AISC-0402 RF Wirewound AISC-0402-7N5G-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-7N5G-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-7N5G-T
AISC-0402 RF Wirewound AISC-0402-7N5G-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 5.8 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 7.5 nH
  • Temperature Rise Current: 0.68 A
  • DC Resistance Max: 100 mΩ
  • Q: 25
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 2
  • SRF: 5.8 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369667-AISC-0402-7N5G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369667-AISC-0402-7N5G-T
Inductors, Coils, Chokes - Fixed Inductors 1369667-AISC-0402-7N5G-T
Win Source Part Number: 1369667-AISC-0402-7N 5G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel (TR) Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 7.5 nH Current Rating (Amps): 680 mA Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5.8GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369667-AISC-0402-7N5G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 7.5 nH
Current Rating (Amps): 680 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0402-7N5G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0402-7N5G-TTR-ND
Fixed Inductors AISC-0402-7N5G-TTR-ND
7.5nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
680MA 100MOHM Inductor and Choke - 71-AISC-0402-7N5G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680MA 100MOHM Inductor and Choke
71-AISC-0402-7N5G-T
680MA 100MOHM Inductor and Choke 71-AISC-0402-7N5G-T
FIXED IND 7.5NH 680MA 100MOHM SM Product overview: AISC-0402-7N5G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-7N5G-T can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 680MA 100MOHM SM Product overview: AISC-0402-7N5G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-7N5G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0402-7N5G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-7N5G-T
Fixed Inductors AISC-0402-7N5G-T
FIXED IND 7.5NH 680MA 100MOHM SM

FIXED IND 7.5NH 680MA 100MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0402-7N5G-T 1369667-AISC-0402-7N5G-T AISC-0402-7N5G-TTR-ND 71-AISC-0402-7N5G-T AISC-0402-7N5G-T
Product Name AISC-0402 RF Wirewound Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 680MA 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 0.0075 microH 0.0075 microH 0.0075 microH 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers