Abracon, LLC Fixed Inductors AISC-0603-R010J-T

Description
10nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10460-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10460-2-ND
Fixed Inductors 535-10460-2-ND
10nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10460-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details