Abracon, LLC Fixed Inductors AISC-0805-R033G-T

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805-R033G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805-R033G-TTR-ND
Fixed Inductors AISC-0805-R033G-TTR-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805-R033G-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details