Abracon, LLC Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 50 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 mH DC Resistance Max: 8.5 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 770 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 55 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 mH DC Resistance Max: 11 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 60 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 mH DC Resistance Max: 13.9 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 230 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 62 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 mH DC Resistance Max: 25 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Saturation Current: 1.8 A DC Resistance Max: 100 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Saturation Current: 1.15 A DC Resistance Max: 150 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.1 A DC Resistance Max: 180 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Saturation Current: 900 mA DC Resistance Max: 210 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Saturation Current: 740 mA DC Resistance Max: 300 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 1.32 A Saturation Current: 2.12 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.77 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.32 A Saturation Current: 1.76 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.49 A Saturation Current: 460 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.12 A Saturation Current: 1.72 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.05 A Saturation Current: 1.15 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.84 A Saturation Current: 850 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.7 A Saturation Current: 4.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.1 A Saturation Current: 3.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.42 A Saturation Current: 450 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.32 A Saturation Current: 350 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.9 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.9 A Saturation Current: 950 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.28 A Saturation Current: 300 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.2 A Saturation Current: 2.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.9 A Saturation Current: 2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.6 A Saturation Current: 620 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.5 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.5 A Saturation Current: 500 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.75 A Saturation Current: 2.75 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.97 A Saturation Current: 970 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 300 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.77 A Saturation Current: 770 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.22 A Saturation Current: 220 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.1 A Saturation Current: 2.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.67 A Saturation Current: 670 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.2 A Saturation Current: 200 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.6 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.5 A Saturation Current: 500 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.4 A Saturation Current: 400 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.2 A Saturation Current: 1.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 350 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.2 μH DC Resistance Max: 23.6 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 27.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 128.3 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 1.02 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 131.6 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 149 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.35 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 166 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 31.3 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 43.3 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 235 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 261 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 49.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 64.8 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 383.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 587 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 100.9 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 624.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 108.9 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 699 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 117.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 914.8 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 900 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 130 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 1 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.3 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.5 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 30 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 220 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 2 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 2.5 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 50 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 300 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 3.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 400 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 500 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 600 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 800 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 14.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 100 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 700 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 930 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.38 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 1.57 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 230 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 320 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 370 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 420 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 460 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 600 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 7.5 A Saturation Current: 8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 4.5 A Saturation Current: 4.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 3.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 3.5 A Saturation Current: 3.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 7 A Saturation Current: 11 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 8 A Saturation Current: 7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 7 A Saturation Current: 5.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6.5 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 4.5 A Saturation Current: 4.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 4.5 A Saturation Current: 4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 535 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 84 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 95 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 142 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3 μH DC Resistance Max: 24 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 165 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 238 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5 μH DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 277 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6 μH DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 304 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.3 μH DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.6 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 390 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.6 A Saturation Current: 4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.9 A Saturation Current: 3.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 500 nH Temperature Rise Current: 5.2 A Saturation Current: 7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0615FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 800 nH Temperature Rise Current: 4.1 A Saturation Current: 6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.2 A Saturation Current: 5.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.9 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.66 A Saturation Current: 650 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.7 A Saturation Current: 4.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 3.4 A Saturation Current: 3.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.4 A Saturation Current: 3.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 3 A Saturation Current: 2.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.1 A Saturation Current: 1.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3 A Saturation Current: 2.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.92 A Saturation Current: 1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6 μH Temperature Rise Current: 2.5 A Saturation Current: 2.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 2.2 A Saturation Current: 2.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.2 A Saturation Current: 2.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.77 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 900 nH Temperature Rise Current: 4.6 A Saturation Current: 6.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 20.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 9 A Saturation Current: 17 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3 A Saturation Current: 7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 14 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6.8 A Saturation Current: 13.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5.5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 12 A Saturation Current: 15 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 10 A Saturation Current: 14 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 3 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 2.5 A Saturation Current: 2.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6.5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5.5 A Saturation Current: 6.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 18 A Saturation Current: 20 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 6 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 17 A Saturation Current: 18 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 16 A Saturation Current: 17 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 14 A Saturation Current: 16 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 6.5 A Saturation Current: 8.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.3 μH Temperature Rise Current: 6 A Saturation Current: 8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 5.3 A Saturation Current: 7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3 A Saturation Current: 3.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.9 A Saturation Current: 900 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 2.3 A Saturation Current: 2.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.9 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.5 A Saturation Current: 550 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 4.8 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 4.5 A Saturation Current: 4.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.5 A Saturation Current: 1.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.5 μH Temperature Rise Current: 3.8 A Saturation Current: 4.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.3 A Saturation Current: 1.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 3.6 A Saturation Current: 3.8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 1.2 A Saturation Current: 1.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.3 μH Temperature Rise Current: 3.6 A Saturation Current: 3.8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 3.5 A Saturation Current: 3.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 3.1 A Saturation Current: 3.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Saturation Current: 180 mA DC Resistance Max: 6 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 10 μH Saturation Current: 1.84 A DC Resistance Max: 49 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH Saturation Current: 600 mA DC Resistance Max: 610 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH Saturation Current: 520 mA DC Resistance Max: 660 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH Saturation Current: 1.47 A DC Resistance Max: 81 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 150 μH Saturation Current: 460 mA DC Resistance Max: 880 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 18 μH Saturation Current: 1.31 A DC Resistance Max: 91 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 420 mA DC Resistance Max: 980 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 2.2 μH Saturation Current: 5 A DC Resistance Max: 28 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 22 μH Saturation Current: 1.23 A DC Resistance Max: 110 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 220 μH Saturation Current: 360 mA DC Resistance Max: 1.17 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 270 μH Saturation Current: 340 mA DC Resistance Max: 1.64 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 33 μH Saturation Current: 960 mA DC Resistance Max: 170 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 330 μH Saturation Current: 320 mA DC Resistance Max: 1.86 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 39 μH Saturation Current: 910 mA DC Resistance Max: 230 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 390 μH Saturation Current: 290 mA DC Resistance Max: 2.85 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 47 μH Saturation Current: 880 mA DC Resistance Max: 260 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 560 μH Saturation Current: 230 mA DC Resistance Max: 3.62 Ω Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 68 μH Saturation Current: 690 mA DC Resistance Max: 380 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 640 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 100 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 710 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 960 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 1.11 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 130 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.26 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 160 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH DC Resistance Max: 1.77 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.96 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 280 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 370 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 9 A DC Resistance Max: 9 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Saturation Current: 350 mA DC Resistance Max: 3 Ω Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.5 μH Saturation Current: 8 A DC Resistance Max: 10 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH Saturation Current: 3.9 A DC Resistance Max: 38 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Saturation Current: 1.25 A DC Resistance Max: 280 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Saturation Current: 3.1 A DC Resistance Max: 46 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Saturation Current: 1.05 A DC Resistance Max: 400 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 μH Saturation Current: 850 mA DC Resistance Max: 540 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH Saturation Current: 7.1 A DC Resistance Max: 12 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Saturation Current: 2.6 A DC Resistance Max: 85 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH Saturation Current: 820 mA DC Resistance Max: 610 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH Saturation Current: 6.5 A DC Resistance Max: 15 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Saturation Current: 2 A DC Resistance Max: 100 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH Saturation Current: 620 mA DC Resistance Max: 1.02 Ω Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH Saturation Current: 5.5 A DC Resistance Max: 18 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Saturation Current: 1.7 A DC Resistance Max: 140 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 μH Saturation Current: 520 mA DC Resistance Max: 1.27 Ω Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH Saturation Current: 1.5 A DC Resistance Max: 200 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Saturation Current: 420 mA DC Resistance Max: 2.02 Ω Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 2.7 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 2.2 A Saturation Current: 2.4 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.75 A Saturation Current: 750 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 2 A Saturation Current: 2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1.3 A Saturation Current: 1.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 19 A Saturation Current: 28 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 7.8 A Saturation Current: 8.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 35 A Saturation Current: 60 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.3 A Saturation Current: 3.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 30 A Saturation Current: 40 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 μH DC Resistance Max: 6 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH DC Resistance Max: 1.5 Ω Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 10 μH DC Resistance Max: 19 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH DC Resistance Max: 151 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 12 μH DC Resistance Max: 21 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 150 μH DC Resistance Max: 227 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 18 μH DC Resistance Max: 28 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH DC Resistance Max: 299 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 2.4 μH DC Resistance Max: 10 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 22 μH DC Resistance Max: 36 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 220 μH DC Resistance Max: 338 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 27 μH DC Resistance Max: 41 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 270 μH DC Resistance Max: 419 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 3.5 μH DC Resistance Max: 12 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 33 μH DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 330 μH DC Resistance Max: 471 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 39 μH DC Resistance Max: 60 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 390 μH DC Resistance Max: 572 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 47 μH DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 470 μH DC Resistance Max: 741 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 56 μH DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 560 μH DC Resistance Max: 852 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 68 μH DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 680 μH DC Resistance Max: 1.13 Ω Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 82 μH DC Resistance Max: 119 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 820 μH DC Resistance Max: 1.24 Ω Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.8 A Saturation Current: 530 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH Temperature Rise Current: 8 A Saturation Current: 3.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2.4 A Saturation Current: 1.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 7 A Saturation Current: 3.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 2.1 A Saturation Current: 1.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH Temperature Rise Current: 6 A Saturation Current: 3.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.9 A Saturation Current: 1.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 5 A Saturation Current: 2.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.1 A Saturation Current: 860 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 4 A Saturation Current: 2.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.9 A Saturation Current: 600 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 3 A Saturation Current: 2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.96 A Saturation Current: 640 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.56 A Saturation Current: 1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH Temperature Rise Current: 4.3 A Saturation Current: 10 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 1.5 A Saturation Current: 2.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 7.1 A Saturation Current: 16 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Temperature Rise Current: 3.5 A Saturation Current: 7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6.2 A Saturation Current: 14 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 3 A Saturation Current: 5.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 1 A Saturation Current: 1.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 15 A Saturation Current: 13 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 2.6 A Saturation Current: 4.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.82 A Saturation Current: 1.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 2.3 A Saturation Current: 3.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.72 A Saturation Current: 1.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 15.5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 33 A Saturation Current: 20 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 29 A Saturation Current: 15 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 25 A Saturation Current: 13.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 24 A Saturation Current: 12 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 16.5 A Saturation Current: 11.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 16 A Saturation Current: 10.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.85 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.4 A Saturation Current: 1.65 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.45 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.98 A Saturation Current: 1.05 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.82 A Saturation Current: 850 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.58 A Saturation Current: 700 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.05 A Saturation Current: 3.35 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.65 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.45 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 240 nH Temperature Rise Current: 3 A Saturation Current: 4.5 A DC...

<< Prev Next >>